Generation Brands Chandelier F2468/4HTBZ/PGD

Description
STEEL (BODY), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 12-1/8 INCH BODY LENGTH 40-1/2 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 12-1/8 INCH BODY LENGTH 40-1/2 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2468/4HTBZ/PGD - Generation Brands
Skokie, IL, USA
STEEL (BODY), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 12-1/8 INCH BODY LENGTH 40-1/2 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), FABRIC (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH
  • 12-1/8 INCH BODY LENGTH
  • 40-1/2 INCH DIAMETER
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • REMY BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2468/4HTBZ/PGD
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details