Generation Brands Chandelier F2229/8+4ATS

Description
2-TIER TYPE STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 48 INCH BODY LENGTH 37 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
Datasheet
Description
2-TIER TYPE STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 48 INCH BODY LENGTH 37 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2229/8+4ATS - Generation Brands
Skokie, IL, USA
Chandelier
F2229/8+4ATS
Chandelier F2229/8+4ATS
2-TIER TYPE STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 48 INCH BODY LENGTH 37 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
  • 2-TIER TYPE
  • STEEL (BODY/CANOPY) MATERIAL
  • AGED TORTOISE SHELL FINISH
  • 48 INCH BODY LENGTH
  • 37 INCH DIAMETER
  • 12 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • SALON MAISON BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2229/8+4ATS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details