Generation Brands Chandelier F2222/4WAL

Description
STEEL/RESIN (BODY/CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 91-1/2 INCH OVERALL LENGTH 31-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 27 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/RESIN (BODY/CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 91-1/2 INCH OVERALL LENGTH 31-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 27 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2222/4WAL - Generation Brands
Skokie, IL, USA
Chandelier
F2222/4WAL
Chandelier F2222/4WAL
STEEL/RESIN (BODY/CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 91-1/2 INCH OVERALL LENGTH 31-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 27 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V
  • STEEL/RESIN (BODY/CANOPY) MATERIAL
  • WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH
  • 91-1/2 INCH OVERALL LENGTH
  • 31-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 27 INCH DIAMETER
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DRAWING ROOM BRAND
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2222/4WAL
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details