Generation Brands Chandelier F1938/8+4MBZ

Description
MULTI-TIER TYPE MOCHA BRONZE FINISH 131 INCH OVERALL LENGTH 47 INCH BODY LENGTH 240 INCH WIRE LENGTH 36 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE CHATEAU BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE MOCHA BRONZE FINISH 131 INCH OVERALL LENGTH 47 INCH BODY LENGTH 240 INCH WIRE LENGTH 36 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE CHATEAU BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1938/8+4MBZ - Generation Brands
Skokie, IL, USA
Chandelier
F1938/8+4MBZ
Chandelier F1938/8+4MBZ
MULTI-TIER TYPE MOCHA BRONZE FINISH 131 INCH OVERALL LENGTH 47 INCH BODY LENGTH 240 INCH WIRE LENGTH 36 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE CHATEAU BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • MOCHA BRONZE FINISH
  • 131 INCH OVERALL LENGTH
  • 47 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • 36 INCH DIAMETER
  • 12 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CHATEAU BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1938/8+4MBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details