Generation Brands Chandelier F1888/5ORB

Description
1-TIER TYPE OIL RUBBED BRONZE FINISH 85-1/2 INCH OVERALL LENGTH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-1/2 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE BOULEVARD BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE OIL RUBBED BRONZE FINISH 85-1/2 INCH OVERALL LENGTH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-1/2 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE BOULEVARD BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1888/5ORB - Generation Brands
Skokie, IL, USA
Chandelier
F1888/5ORB
Chandelier F1888/5ORB
1-TIER TYPE OIL RUBBED BRONZE FINISH 85-1/2 INCH OVERALL LENGTH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-1/2 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE BOULEVARD BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • OIL RUBBED BRONZE FINISH
  • 85-1/2 INCH OVERALL LENGTH
  • 25-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 25-1/2 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • BOULEVARD BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1888/5ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details