Generation Brands Table Lamp Fixture 9971HNS/DCB

Description
30-3/4 INCH 9-1/2 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM A19/CANDELABRA C7 LAMP TYPE (1) 60 W, (1) 7 W LAMP WATTAGE 120 V LAMP VOLTAGE HARLEQUIN PATTERN NATURAL SHELL/DARK COFFEE BRON BODY FINISH RECTANGULAR SHADE 9-1/2 INCH L X 9-1/2 INCH W X 13 INCH H SHADE SIZE SAND PATTERN SHADE FINISH LINEN SHADE MATERIAL NEVENA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE IN-LINE
Description
30-3/4 INCH 9-1/2 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM A19/CANDELABRA C7 LAMP TYPE (1) 60 W, (1) 7 W LAMP WATTAGE 120 V LAMP VOLTAGE HARLEQUIN PATTERN NATURAL SHELL/DARK COFFEE BRON BODY FINISH RECTANGULAR SHADE 9-1/2 INCH L X 9-1/2 INCH W X 13 INCH H SHADE SIZE SAND PATTERN SHADE FINISH LINEN SHADE MATERIAL NEVENA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE IN-LINE

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9971HNS/DCB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9971HNS/DCB
Table Lamp Fixture 9971HNS/DCB
30-3/4 INCH 9-1/2 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM A19/CANDELABRA C7 LAMP TYPE (1) 60 W, (1) 7 W LAMP WATTAGE 120 V LAMP VOLTAGE HARLEQUIN PATTERN NATURAL SHELL/DARK COFFEE BRON BODY FINISH RECTANGULAR SHADE 9-1/2 INCH L X 9-1/2 INCH W X 13 INCH H SHADE SIZE SAND PATTERN SHADE FINISH LINEN SHADE MATERIAL NEVENA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE IN-LINE
  • 30-3/4 INCH
  • 9-1/2 INCH
  • 1 LAMP(S)
  • STEEL BODY MATERIAL
  • NO LAMP INCLUDED
  • MEDIUM A19/CANDELABRA C7 LAMP TYPE
  • (1) 60 W, (1) 7 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • HARLEQUIN PATTERN NATURAL SHELL/DARK COFFEE BRON BODY FINISH
  • RECTANGULAR SHADE
  • 9-1/2 INCH L X 9-1/2 INCH W X 13 INCH H SHADE SIZE
  • SAND PATTERN SHADE FINISH
  • LINEN SHADE MATERIAL
  • NEVENA BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE IN-LINE
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9971HNS/DCB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details