Generation Brands Table Lamp Fixture 9766ANB

Description
38 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BROWN BODY FINISH ROUND SHADE 20 INCH DIA X 13 INCH H SHADE SIZE CREAM SHADE FINISH LINEN SHADE MATERIAL AUGUSTINE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
38 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BROWN BODY FINISH ROUND SHADE 20 INCH DIA X 13 INCH H SHADE SIZE CREAM SHADE FINISH LINEN SHADE MATERIAL AUGUSTINE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9766ANB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9766ANB
Table Lamp Fixture 9766ANB
38 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BROWN BODY FINISH ROUND SHADE 20 INCH DIA X 13 INCH H SHADE SIZE CREAM SHADE FINISH LINEN SHADE MATERIAL AUGUSTINE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 38 INCH
  • 1 LAMP(S)
  • RESIN BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • ANTIQUE BROWN BODY FINISH
  • ROUND SHADE
  • 20 INCH DIA X 13 INCH H SHADE SIZE
  • CREAM SHADE FINISH
  • LINEN SHADE MATERIAL
  • AUGUSTINE BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9766ANB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details