Generation Brands Table Lamp Fixture 9763EBY

Description
32-3/4 INCH 16 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE EBONY BODY FINISH ROUND SHADE 16 INCH DIA X 11 INCH C H SHADE SIZE PUTTY SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL GANNON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
32-3/4 INCH 16 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE EBONY BODY FINISH ROUND SHADE 16 INCH DIA X 11 INCH C H SHADE SIZE PUTTY SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL GANNON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9763EBY - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9763EBY
Table Lamp Fixture 9763EBY
32-3/4 INCH 16 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE EBONY BODY FINISH ROUND SHADE 16 INCH DIA X 11 INCH C H SHADE SIZE PUTTY SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL GANNON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 32-3/4 INCH
  • 16 INCH
  • 1 LAMP(S)
  • RESIN BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • EBONY BODY FINISH
  • ROUND SHADE
  • 16 INCH DIA X 11 INCH C H SHADE SIZE
  • PUTTY SHANTUNG SHADE FINISH
  • FABRIC SHADE MATERIAL
  • GANNON BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9763EBY
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details