Generation Brands Lighting Fixture 700UCF0793W-LED

Description
7.2 INCH L X 2.8 INCH W X 0.7 INCH H SIZE WHITE FINISH ETL (CANADA AND US) APPROVAL TASK, RESIDENTIAL, COMMERCIAL APPLICATION LED UNDERCABINET LIGHT FIXTURE LED LAMP TYPE 4 W LAMP WATTAGE 120 V INPUT VOLTAGE 240 LUMEN INTENSITY COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K
Datasheet
Description
7.2 INCH L X 2.8 INCH W X 0.7 INCH H SIZE WHITE FINISH ETL (CANADA AND US) APPROVAL TASK, RESIDENTIAL, COMMERCIAL APPLICATION LED UNDERCABINET LIGHT FIXTURE LED LAMP TYPE 4 W LAMP WATTAGE 120 V INPUT VOLTAGE 240 LUMEN INTENSITY COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 700UCF0793W-LED - Generation Brands
Skokie, IL, USA
Lighting Fixture
700UCF0793W-LED
Lighting Fixture 700UCF0793W-LED
7.2 INCH L X 2.8 INCH W X 0.7 INCH H SIZE WHITE FINISH ETL (CANADA AND US) APPROVAL TASK, RESIDENTIAL, COMMERCIAL APPLICATION LED UNDERCABINET LIGHT FIXTURE LED LAMP TYPE 4 W LAMP WATTAGE 120 V INPUT VOLTAGE 240 LUMEN INTENSITY COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K
  • 7.2 INCH L X 2.8 INCH W X 0.7 INCH H SIZE
  • WHITE FINISH
  • ETL (CANADA AND US) APPROVAL
  • TASK, RESIDENTIAL, COMMERCIAL APPLICATION
  • LED UNDERCABINET LIGHT FIXTURE
  • LED LAMP TYPE
  • 4 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 240 LUMEN INTENSITY
  • COLOR RENDERING INDEX 90
  • COLOR TEMPERATURE 3000 K
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700UCF0793W-LED
Product Name Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details