Generation Brands Low Voltage Track Head 700TTENVLL2406S

Description
DIE-CAST ALUMINUM MATERIAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL LED LAMP TYPE ENVISION LED HEAD STYLE OVERALL DIMENSION 6 INCH L X 5.9 INCH W INITIAL INTENSITY 1074 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE 2700 K LAMP LIFE 50000 HR BEAM SPREAD ANGLE 40 DEGREE POWER RATING 18 W APPLICATION SINGLE CIRCUIT T-TRACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL LED LAMP TYPE ENVISION LED HEAD STYLE OVERALL DIMENSION 6 INCH L X 5.9 INCH W INITIAL INTENSITY 1074 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE 2700 K LAMP LIFE 50000 HR BEAM SPREAD ANGLE 40 DEGREE POWER RATING 18 W APPLICATION SINGLE CIRCUIT T-TRACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700TTENVLL2406S - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700TTENVLL2406S
Low Voltage Track Head 700TTENVLL2406S
DIE-CAST ALUMINUM MATERIAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL LED LAMP TYPE ENVISION LED HEAD STYLE OVERALL DIMENSION 6 INCH L X 5.9 INCH W INITIAL INTENSITY 1074 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE 2700 K LAMP LIFE 50000 HR BEAM SPREAD ANGLE 40 DEGREE POWER RATING 18 W APPLICATION SINGLE CIRCUIT T-TRACK LOW VOLTAGE LIGHTING SYSTEM
  • DIE-CAST ALUMINUM MATERIAL
  • SATIN NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • LED LAMP TYPE
  • ENVISION LED HEAD STYLE
  • OVERALL DIMENSION 6 INCH L X 5.9 INCH W
  • INITIAL INTENSITY 1074 LUMEN
  • COLOR RENDERING INDEX 86
  • COLOR TEMPERATURE 2700 K
  • LAMP LIFE 50000 HR
  • BEAM SPREAD ANGLE 40 DEGREE
  • POWER RATING 18 W
  • APPLICATION SINGLE CIRCUIT T-TRACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TTENVLL2406S
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details