Generation Brands Pendant Light Fixture 700MPRVRTSS

Description
HAND BLOWN GLASS SHADE MATERIAL TRANSPARENT SMOKE, SATIN NICKEL/SATIN NICKEL FINISH 5.3 INCH 11.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 20 W WATTAGE YES LAMP INCLUDED XENON LAMP TYPE BI-PIN LAMP BASE TYPE STYLE REVERE VOLTAGE RATING 12 V INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Description
HAND BLOWN GLASS SHADE MATERIAL TRANSPARENT SMOKE, SATIN NICKEL/SATIN NICKEL FINISH 5.3 INCH 11.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 20 W WATTAGE YES LAMP INCLUDED XENON LAMP TYPE BI-PIN LAMP BASE TYPE STYLE REVERE VOLTAGE RATING 12 V INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPRVRTSS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPRVRTSS
Pendant Light Fixture 700MPRVRTSS
HAND BLOWN GLASS SHADE MATERIAL TRANSPARENT SMOKE, SATIN NICKEL/SATIN NICKEL FINISH 5.3 INCH 11.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 20 W WATTAGE YES LAMP INCLUDED XENON LAMP TYPE BI-PIN LAMP BASE TYPE STYLE REVERE VOLTAGE RATING 12 V INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • HAND BLOWN GLASS SHADE MATERIAL
  • TRANSPARENT SMOKE, SATIN NICKEL/SATIN NICKEL FINISH
  • 5.3 INCH
  • 11.3 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 20 W WATTAGE
  • YES LAMP INCLUDED
  • XENON LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE REVERE
  • VOLTAGE RATING 12 V
  • INCLUDES 4 INCH DIA FLUSH CANOPY
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPRVRTSS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details