Generation Brands Pendant Light Fixture 700MPLIZCS

Description
BOROSILICATE GLASS MATERIAL CLEAR, SATIN NICKEL FINISH 2.5 INCH 9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE LIZA VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
BOROSILICATE GLASS MATERIAL CLEAR, SATIN NICKEL FINISH 2.5 INCH 9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE LIZA VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPLIZCS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPLIZCS
Pendant Light Fixture 700MPLIZCS
BOROSILICATE GLASS MATERIAL CLEAR, SATIN NICKEL FINISH 2.5 INCH 9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE LIZA VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • BOROSILICATE GLASS MATERIAL
  • CLEAR, SATIN NICKEL FINISH
  • 2.5 INCH
  • 9 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE LIZA
  • VOLTAGE RATING 12 V
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPLIZCS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details