Generation Brands Lighting Track 700MO2A48S

Description
METAL MATERIAL SATIN NICKEL WITH CLEAR (INSULATOR) FINISH 0.3 INCH 0.9 INCH 48 INCH NOMINAL LENGTH ETL (CANADA AND US) APPROVAL 12 V VOLTAGE RATING 2 CIRCUIT(S) POWER RATING 300 W CONDUCTOR INSULATOR MATERIAL PLASTIC
Datasheet
Description
METAL MATERIAL SATIN NICKEL WITH CLEAR (INSULATOR) FINISH 0.3 INCH 0.9 INCH 48 INCH NOMINAL LENGTH ETL (CANADA AND US) APPROVAL 12 V VOLTAGE RATING 2 CIRCUIT(S) POWER RATING 300 W CONDUCTOR INSULATOR MATERIAL PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track - 700MO2A48S - Generation Brands
Skokie, IL, USA
Lighting Track
700MO2A48S
Lighting Track 700MO2A48S
METAL MATERIAL SATIN NICKEL WITH CLEAR (INSULATOR) FINISH 0.3 INCH 0.9 INCH 48 INCH NOMINAL LENGTH ETL (CANADA AND US) APPROVAL 12 V VOLTAGE RATING 2 CIRCUIT(S) POWER RATING 300 W CONDUCTOR INSULATOR MATERIAL PLASTIC
  • METAL MATERIAL
  • SATIN NICKEL WITH CLEAR (INSULATOR) FINISH
  • 0.3 INCH
  • 0.9 INCH
  • 48 INCH NOMINAL LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 12 V VOLTAGE RATING
  • 2 CIRCUIT(S)
  • POWER RATING 300 W
  • CONDUCTOR INSULATOR MATERIAL PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MO2A48S
Product Name Lighting Track
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details