Generation Brands Low Voltage Track Head 700KPIV03S

Description
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 75 W LAMP TYPE K-PIVOT HEAD STYLE LENGTH 3 INCH APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 75 W LAMP TYPE K-PIVOT HEAD STYLE LENGTH 3 INCH APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700KPIV03S - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700KPIV03S
Low Voltage Track Head 700KPIV03S
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 75 W LAMP TYPE K-PIVOT HEAD STYLE LENGTH 3 INCH APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
  • SATIN NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • MR16 75 W LAMP TYPE
  • K-PIVOT HEAD STYLE
  • LENGTH 3 INCH
  • APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700KPIV03S
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details