Generation Brands Pendant Light Fixture 700FJBALKS

Description
BLOWN GLASS CYLINDER WITH INNER GLASS DIFFUSER MATERIAL SMOKE, SATIN NICKEL FINISH 6 INCH 5.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE BALI VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
BLOWN GLASS CYLINDER WITH INNER GLASS DIFFUSER MATERIAL SMOKE, SATIN NICKEL FINISH 6 INCH 5.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE BALI VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJBALKS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJBALKS
Pendant Light Fixture 700FJBALKS
BLOWN GLASS CYLINDER WITH INNER GLASS DIFFUSER MATERIAL SMOKE, SATIN NICKEL FINISH 6 INCH 5.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE BALI VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • BLOWN GLASS CYLINDER WITH INNER GLASS DIFFUSER MATERIAL
  • SMOKE, SATIN NICKEL FINISH
  • 6 INCH
  • 5.3 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE BALI
  • VOLTAGE RATING 12 V
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJBALKS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details