Generation Brands Close to Ceiling Lighting Fixture 700BXLC-LED

Description
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL CHROME PLATED FINISH 9 INCH 2.5 INCH 1 LAMP(S) 23 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BOXIE VOLTAGE RATING 120 V MOUNTING TYPE CEILING/WALL ENCLOSURE TYPE IP65 INITIAL INTENSITY 1192 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 2700 K INCLUDES LOW VOLTAGE ELECTRONIC/TRIAC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE ST
Datasheet
Description
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL CHROME PLATED FINISH 9 INCH 2.5 INCH 1 LAMP(S) 23 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BOXIE VOLTAGE RATING 120 V MOUNTING TYPE CEILING/WALL ENCLOSURE TYPE IP65 INITIAL INTENSITY 1192 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 2700 K INCLUDES LOW VOLTAGE ELECTRONIC/TRIAC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - 700BXLC-LED - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
700BXLC-LED
Close to Ceiling Lighting Fixture 700BXLC-LED
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL CHROME PLATED FINISH 9 INCH 2.5 INCH 1 LAMP(S) 23 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BOXIE VOLTAGE RATING 120 V MOUNTING TYPE CEILING/WALL ENCLOSURE TYPE IP65 INITIAL INTENSITY 1192 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 2700 K INCLUDES LOW VOLTAGE ELECTRONIC/TRIAC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE ST
  • PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL
  • CHROME PLATED FINISH
  • 9 INCH
  • 2.5 INCH
  • 1 LAMP(S)
  • 23 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE BOXIE
  • VOLTAGE RATING 120 V
  • MOUNTING TYPE CEILING/WALL
  • ENCLOSURE TYPE IP65
  • INITIAL INTENSITY 1192 LUMEN
  • COLOR RENDERING INDEX 90
  • COLOR TEMPERATURE 2700 K
  • INCLUDES LOW VOLTAGE ELECTRONIC/TRIAC DIMMER
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE ST
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700BXLC-LED
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details