Description
CEILING FAN TYPE
WHITE (HOUSING), WHITE (BLADES), MATTE OPAL (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
7.85 INCH MIN. HEIGHT
15 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
SLEEK BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 10.2 INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 5-1/8 INCH
APPLICATION DRY LOCATION
INCLUDES 4.5 INCH DOWNROD, (2) 120 V 18 W FLUORESCENT GU24 SELF BALLASTED CFL LAMP, LIGHT KIT, WALL/HAND REMOTE