Description
CEILING FAN TYPE
WHITE (HOUSING), WHITE (BLADES), MATTE OPAL (GLASS) FINISH
52 INCH
7.53 INCH MIN. HEIGHT
12 INCH MAX. HEIGHT
WOOD BLADE MATERIAL
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
TRAVERSE BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 6.4 INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 8-1/2 INCH
APPLICATION DRY LOCATION
OPERATION PULL CHAIN
INCLUDES 120 V 75 W G9 BASE T4 HALOGEN LAMP, LIGHT KIT, BLANKING PLATE
5TV MODEL