Description
CEILING FAN TYPE
ROMAN BRONZE (HOUSING), ROMAN BRONZE (BLADES), GRADUATED AMBER (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
8.04 INCH MIN. HEIGHT
17.13 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
DISCUS BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 12.51 INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 5-1/8 INCH
APPLICATION DRY LOCATION
OPERATION PULL CHAIN
INCLUDES 6 INCH DOWNROD, 120 V 75 W T4 MINI HALOGEN CANDELABRA LAMP, LIGHT KIT
SERIES 5DI5 MODEL