Generation Brands Table Lamp Fixture 10214NB/BS

Description
TABLE LAMP TYPE 31-1/4 INCH 19-1/2 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE NATURAL BRASS/BRUSHED STEEL BODY FINISH HARD BACK SHADE 19-1/2 INCH DIA X 10-1/2 INCH H SHADE SIZE WHITE SHADE FINISH COTTON FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO BOX WIRE LENGTH 72 INCH WIRE COLOR CLEAR APPLICATION DRY LOCATION, IC
Datasheet
Description
TABLE LAMP TYPE 31-1/4 INCH 19-1/2 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE NATURAL BRASS/BRUSHED STEEL BODY FINISH HARD BACK SHADE 19-1/2 INCH DIA X 10-1/2 INCH H SHADE SIZE WHITE SHADE FINISH COTTON FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO BOX WIRE LENGTH 72 INCH WIRE COLOR CLEAR APPLICATION DRY LOCATION, IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10214NB/BS - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10214NB/BS
Table Lamp Fixture 10214NB/BS
TABLE LAMP TYPE 31-1/4 INCH 19-1/2 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE NATURAL BRASS/BRUSHED STEEL BODY FINISH HARD BACK SHADE 19-1/2 INCH DIA X 10-1/2 INCH H SHADE SIZE WHITE SHADE FINISH COTTON FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO BOX WIRE LENGTH 72 INCH WIRE COLOR CLEAR APPLICATION DRY LOCATION, IC
  • TABLE LAMP TYPE
  • 31-1/4 INCH
  • 19-1/2 INCH
  • UL (CANADA AND US) APPROVAL
  • 1 LAMP(S)
  • METAL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY A19 MEDIUM BASE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • NATURAL BRASS/BRUSHED STEEL BODY FINISH
  • HARD BACK SHADE
  • 19-1/2 INCH DIA X 10-1/2 INCH H SHADE SIZE
  • WHITE SHADE FINISH
  • COTTON FABRIC SHADE MATERIAL
  • CONNECTION TYPE PLUG INTO BOX
  • WIRE LENGTH 72 INCH
  • WIRE COLOR CLEAR
  • APPLICATION DRY LOCATION, IC
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10214NB/BS
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details