Generation Brands Table Lamp Fixture 10197RI

Description
24-1/4 INCH 9 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE RUSTIC IRON BODY FINISH ROUND SHADE 8 INCH DIA X 5-1/4 INCH H SHADE SIZE CLEAR SEEDED SHADE FINISH GLASS SHADE MATERIAL URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
24-1/4 INCH 9 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE RUSTIC IRON BODY FINISH ROUND SHADE 8 INCH DIA X 5-1/4 INCH H SHADE SIZE CLEAR SEEDED SHADE FINISH GLASS SHADE MATERIAL URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10197RI - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10197RI
Table Lamp Fixture 10197RI
24-1/4 INCH 9 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE RUSTIC IRON BODY FINISH ROUND SHADE 8 INCH DIA X 5-1/4 INCH H SHADE SIZE CLEAR SEEDED SHADE FINISH GLASS SHADE MATERIAL URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 24-1/4 INCH
  • 9 INCH
  • 1 LAMP(S)
  • STEEL BODY MATERIAL
  • NO LAMP INCLUDED
  • MEDIUM A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • RUSTIC IRON BODY FINISH
  • ROUND SHADE
  • 8 INCH DIA X 5-1/4 INCH H SHADE SIZE
  • CLEAR SEEDED SHADE FINISH
  • GLASS SHADE MATERIAL
  • URBAN RENEWAL BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10197RI
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details