Generation Brands Table Lamp Fixture 10076ESL/BK

Description
30 INCH 19 INCH 1 LAMP(S) RESIN/STEEL (BODY), RESIN/STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE EBONIZED SILVER LEAF/BLACK BODY FINISH RECTANGULAR SHADE 19 INCH L X 10 INCH W X 10-1/2 INCH H SHADE SIZE MOCHA SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL AMAYA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
30 INCH 19 INCH 1 LAMP(S) RESIN/STEEL (BODY), RESIN/STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE EBONIZED SILVER LEAF/BLACK BODY FINISH RECTANGULAR SHADE 19 INCH L X 10 INCH W X 10-1/2 INCH H SHADE SIZE MOCHA SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL AMAYA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10076ESL/BK - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10076ESL/BK
Table Lamp Fixture 10076ESL/BK
30 INCH 19 INCH 1 LAMP(S) RESIN/STEEL (BODY), RESIN/STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE EBONIZED SILVER LEAF/BLACK BODY FINISH RECTANGULAR SHADE 19 INCH L X 10 INCH W X 10-1/2 INCH H SHADE SIZE MOCHA SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL AMAYA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 30 INCH
  • 19 INCH
  • 1 LAMP(S)
  • RESIN/STEEL (BODY), RESIN/STEEL (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • EBONIZED SILVER LEAF/BLACK BODY FINISH
  • RECTANGULAR SHADE
  • 19 INCH L X 10 INCH W X 10-1/2 INCH H SHADE SIZE
  • MOCHA SHANTUNG SHADE FINISH
  • SHANTUNG ON HARDBACK SHADE MATERIAL
  • AMAYA BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10076ESL/BK
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details