Generation Brands Table Lamp Fixture 10024PN/FSG

Description
33 INCH 16 INCH 1 LAMP(S) POLISHED NICKEL/FRENCH SILVERED GLASS BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL/FRENCH SILVERED GLASS BODY FINISH ROUND SHADE 16 INCH DIA X 10-1/4 INCH H SHADE SIZE MOCHA SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL MASON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
33 INCH 16 INCH 1 LAMP(S) POLISHED NICKEL/FRENCH SILVERED GLASS BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL/FRENCH SILVERED GLASS BODY FINISH ROUND SHADE 16 INCH DIA X 10-1/4 INCH H SHADE SIZE MOCHA SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL MASON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10024PN/FSG - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10024PN/FSG
Table Lamp Fixture 10024PN/FSG
33 INCH 16 INCH 1 LAMP(S) POLISHED NICKEL/FRENCH SILVERED GLASS BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL/FRENCH SILVERED GLASS BODY FINISH ROUND SHADE 16 INCH DIA X 10-1/4 INCH H SHADE SIZE MOCHA SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL MASON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 33 INCH
  • 16 INCH
  • 1 LAMP(S)
  • POLISHED NICKEL/FRENCH SILVERED GLASS BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • POLISHED NICKEL/FRENCH SILVERED GLASS BODY FINISH
  • ROUND SHADE
  • 16 INCH DIA X 10-1/4 INCH H SHADE SIZE
  • MOCHA SHADE FINISH
  • SHANTUNG ON HARDBACK SHADE MATERIAL
  • MASON BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10024PN/FSG
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details