TELESCOPING SLIDE, 25IN, STEEL; Length:24"; Extended Length:25"; Bearing Style:Ball; Carrying Capacity:95lb; Product Range:CLB-305 Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.76" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 93B7003 |
| Product Name | Telescoping Slide, 25In, Steel; Length General Devices |