Dynaslide 5301
Features:
1†over travel
Side mount
Height: 2-1/8†(53.09 mm)
Side spacing: 3/4†(18.81 mm)
Load rating: 200 lbs (18†length)
Electro zinc finish (black available)
Lengths: 12†â€" 28â€
Non-disconnect
Positive detent out
Non-handed
Two stage detent function
Applications:
Electronic enclosures
Lateral files
Truck bodies
Tool boxes
Packaging Units:
Unit of Measure: Pair
Master Carton (MC):
12" - 16" = 8 pair per carton
18" - 24" = 6 pair per carton
26" - 28" = 4 pair per carton
Individual Packaging (IP): 1 pair per poly bag
| US Futaba, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 10517 04 132 |
| Product Name | 200 Lb Heavy Duty Ball Bearing Slide |