TELESCOPING SLIDE, 17IN, STEEL; Length:24"; Extended Length:17"; Bearing Style:Ball; Carrying Capacity:80lb; Product Range:-; Enclosure Material:Steel; External Depth:0.38" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4098 |
| Product Name | Telescoping Slide, 17In, Steel; Length General Devices |