TELESCOPING SLIDE TWO SECTION, 21IN, STEEL; Length:28"; Extended Length:21"; Bearing Style:Solid; Carrying Capacity:80lb; Product Range:C-857 Series Solid Bearing Slide; Body Material:Steel; Enclosure Material:Steel; Slide Travel:21"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 93B5372 |
| Product Name | Telescoping Slide Two Section, 21In, Steel; Length General Devices |