Dynaslide 35501
Features:
Full extension
Side mount
Height: 2-13/16†(71.4 mm)
Side spacing: 15/16†(23.8 mm)
Load rating: 500 lbs (18†length)
Electro zinc finish (black available)
Lengths: 14†â€" 28â€
Packaging: 4 pair per carton
Designed with built in stiffeners for smooth action
Applications:
Electronic enclosures
Mechanical Equipment
Truck bodies
Tool boxes
Packaging Units:
Unit of Measure: Pair
Master Carton (MC): 4 pair per carton
Individual Packaging (IP): 1 pair per poly bag
| US Futaba, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 10617 04 164 |
| Product Name | 500 Lb Heavy Duty Ball Bearing Slide |