TELESCOPING SLIDE TWO SECTION, 21IN, STEEL; Length:28"; Extended Length:21"; Bearing Style:Solid; Carrying Capacity:125lb; Product Range:C-857 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.32" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 90B8549 |
| Product Name | Telescoping Slide Two Section, 21In, Steel; Length General Devices |