Dynaslide 4678
Features:
Full extension
Side mount
Height: 1-13/16†(45.4 mm)
Side spacing: 1/2†(12.7 mm)
Load rating: 100 lbs (18†length)
Electro zinc finish (black available)
Lengths: 14†â€" 28â€
Packaging: 14†â€" 16†20 pair per carton, 18†â€" 28†10 pair per carton
Patented Butterfly Release for easy disconnect
Ball retainer detent for easy drawer re-install
Screw mounting system 32 mm compatible
1†stroke of self-closing
5 lbs pull force for engaging opening
Face frame hole
Applications:
Commercial furniture
Bedroom furniture
Office furniture
Kitchen cabinets
Packaging Units:
Unit of Measure: Pair
Master Carton (MC):
14" - 16" = 20 pair per carton
18" - 28" = 10 pair per carton
Individual Packaging (IP): 1 pair per poly bag
Related Items:
Rear Mounting Bracket
| US Futaba, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 12415 04 023 |
| Product Name | 100 Lb Medium Duty Self Closing Ball Bearing Slide |