TELESCOPING SLIDE, PIVOT, 25.55IN, STEEL; Length:24"; Extended Length:25.55"; Bearing Style:Solid; Carrying Capacity:85lb; Product Range:C-300-D Pivot Slide Series; Enclosure Material:Steel; External Depth:0.52"; Features:Pivoting RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 93B6996 |
| Product Name | Telescoping Slide, Pivot, 25.55In, Steel; Length General Devices |