TELESCOPING SLIDE, PIVOT, 23.55IN, STEEL; Length:22"; Extended Length:23.55"; Bearing Style:Solid; Carrying Capacity:85lb; Enclosure Material:Steel; External Depth:0.52"; Features:Pivoting; Length of Slide:22" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 93B6987 |
| Product Name | Telescoping Slide, Pivot, 23.55In, Steel; Length General Devices |