Repon NJ-24034
Features:
1†over travel
Side mount
Height: 4†(101.6 mm)
Side spacing: 1/2†(+ 1/32†- 0â€), 12.7 mm (+ 0.38 mm â€" 0 mm)
Load rating: 150 lbs (22†length)
Electro zinc finish (black available)
Lengths: 12†- 28â€
Packaging: 5 pair per carton
Screw mounting system
32 mm compatible
Attached release clip with quick disconnect rails for easy drawer removal
Progressive movement
Handed slide member
Applications:
File drawers
Office furniture
Packaging Units:
Unit of Measure: Pair
Master Carton (MC): 5 pair per carton
Individual Packaging (IP): 1 pair per poly bag
| US Futaba, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 11616 04 027 |
| Product Name | 150 Lb Lateral File Ball Bearing Slide |