SCRL2-15S-200A -- FULLY STAINLESS STEEL MINI GUIDE - SCRL2-15S-200A
Sugatsune America, Inc.FULLY STAINLESS STEEL MINI GUIDE - SCRL2-15S-200ASCRL2-15S-200A
Description
Only 15.5mm in height with small deflection, suitable for various places
Grease (NSF H1 Registered Food Grade Lubricants) for food machinery is used
Sugatsune America, Inc.
Done
Email Supplier
Description
Only 15.5mm in height with small deflection, suitable for various places
Grease (NSF H1 Registered Food Grade Lubricants) for food machinery is used
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SCRL2-15S-200A is a fully stainless steel mini slide designed for compact, high-load applications, with a slide length of 200 mm (7-7/8") and a travel length of 152 mm. It features a 15.5 mm height and is constructed with 304 stainless steel outer and inner rails, and 440 stainless steel balls. The slide has a load capacity of 52.9 lbs (24 kg) per pair and weighs 38 grams per piece. The design allows use in tight spaces without holes indicated by (*).
Datasheet Summary Powered by GS/AI
SCRL2-15S-200A is a fully stainless steel mini slide designed for compact, high-load applications, with a slide length of 200 mm (7-7/8") and a travel length of 152 mm. It features a 15.5 mm height and is constructed with 304 stainless steel outer and inner rails, and 440 stainless steel balls. The slide has a load capacity of 52.9 lbs (24 kg) per pair and weighs 38 grams per piece. The design allows use in tight spaces without holes indicated by (*).