TELESCOPING SLIDE, 16IN, STEEL; Length:16"; Extended Length:33m; Bearing Style:Solid; Carrying Capacity:135lb; Product Range:C-230 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.41"; Load Capacity:140lb RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 50B3563 |
| Product Name | Telescoping Slide, 16In, Steel; Length General Devices |