General Cable Fire Alarm Cable E3624S.25.05

Description
FPLP, MULTI CONDUCTOR TYPE 500 FT 0.248 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH
Datasheet
Description
FPLP, MULTI CONDUCTOR TYPE 500 FT 0.248 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E3624S.25.05 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E3624S.25.05
Fire Alarm Cable E3624S.25.05
FPLP, MULTI CONDUCTOR TYPE 500 FT 0.248 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH
  • FPLP, MULTI CONDUCTOR TYPE
  • 500 FT
  • 0.248 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED, BROWN, BLUE COLOR CODE
  • PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL
  • PULL PACK PACKAGE TYPE
  • SOLID STRANDING
  • YELLOW JACKET COLOR
  • ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.012 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number E3624S.25.05
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
System cable - 706-2400/401-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers