General Cable Fire Alarm Cable E3612S.30.03

Description
FPLP, MULTI CONDUCTOR TYPE 1000 FT 0.18 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Datasheet
Description
FPLP, MULTI CONDUCTOR TYPE 1000 FT 0.18 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E3612S.30.03 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E3612S.30.03
Fire Alarm Cable E3612S.30.03
FPLP, MULTI CONDUCTOR TYPE 1000 FT 0.18 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
  • FPLP, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.18 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL
  • PULL PACK PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.01 INCH
Supplier's Site Datasheet
Shielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Carol Cable/general Cable - 05F1184 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Carol Cable/general Cable
05F1184
Shielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Carol Cable/general Cable 05F1184
SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number E3612S.30.03 05F1184
Product Name Fire Alarm Cable Shielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details