General Cable Fire Alarm Cable E3522S.41.07

Description
FPLP, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING DARK BLUE JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH LENGTH IN FT - UOM FT
Datasheet
Description
FPLP, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING DARK BLUE JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E3522S.41.07 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E3522S.41.07
Fire Alarm Cable E3522S.41.07
FPLP, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING DARK BLUE JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH LENGTH IN FT - UOM FT
  • FPLP, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.21 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • DARK BLUE JACKET COLOR
  • NON SHIELDED SHIELDING TYPE
  • CAROL[R] BRAND
  • USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.012 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 14Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 64J5490 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 14Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
64J5490
Unshld Flex Cable, 2Cond, 14Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 64J5490
UNSHLD FLEX CABLE, 2COND, 14AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 14AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number E3522S.41.07 64J5490
Product Name Fire Alarm Cable Unshld Flex Cable, 2Cond, 14Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details