The Unshielded Flex Cable, 4Cond, 22AWG, 1000Ft is designed for power-limited control circuits and is suitable for various applications including intercom, security, audio, and background music systems. It features four conductors made of stranded or solid bare copper, complying with ASTM standards. The insulation is made from premium-grade, color-coded Flexguard PVC, and the jacket is also constructed from premium-grade Flexguard PVC in a natural color. This cable is rated for a maximum voltage of 300 volts and operates within a temperature range of 0°C to +75°C. The cable meets several compliance standards including NEC Article 725 Type CL3P, NEC Article 800 Type CMP, and NEC Article 760 Type FPLP, all rated for 75°C. It is designed to pass the NFPA 262 Flame Test and is suitable for use in California. The product includes sequential footage markings to assist with installation.
UNSHLD FLEX CABLE, 4COND, 22AWG, 1000FT; Cable Shielding:Unshielded
| General Cable | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | E3004S.41.86 | 64J5447 |
| Product Name | Unshielded Communication Cable | Unshld Flex Cable, 4Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable |
| Product Category | Cable | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| North American | 22 AWG |