General Cable Fire Alarm Cable E2522S.41.03

Description
FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE 1000 FT 0.18 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR/SMOKE ALARM, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Datasheet
Description
FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE 1000 FT 0.18 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR/SMOKE ALARM, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E2522S.41.03 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E2522S.41.03
Fire Alarm Cable E2522S.41.03
FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE 1000 FT 0.18 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR/SMOKE ALARM, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
  • FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.18 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PREMIUM GRADE PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICATION FIRE/BURGLAR/SMOKE ALARM, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.01 INCH
Supplier's Site Datasheet
Shld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 64J5433 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
64J5433
Shld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 64J5433
SHLD FLEX CABLE, 2COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number E2522S.41.03 64J5433
Product Name Fire Alarm Cable Shld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP6-25P-20-10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
3 suppliers
System cable - 706-2400/404-500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 16.4 ft (50 dm)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details