General Cable Fire Alarm Cable E2502S.25.02

Description
FPLR, MULTI CONDUCTOR TYPE 500 FT 500 LENGTH IN FT 0.158 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
Datasheet
Description
FPLR, MULTI CONDUCTOR TYPE 500 FT 500 LENGTH IN FT 0.158 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E2502S.25.02 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E2502S.25.02
Fire Alarm Cable E2502S.25.02
FPLR, MULTI CONDUCTOR TYPE 500 FT 500 LENGTH IN FT 0.158 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
  • FPLR, MULTI CONDUCTOR TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.158 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • PULL PACK PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • CAROL[R] BRAND
  • USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.01 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number E2502S.25.02
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2400/501-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details