General Cable Shielded Communication Cable E2103S.41.86

Description
CMP/CL3P TYPE 1000 FT 0.131 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH
Datasheet
Description
CMP/CL3P TYPE 1000 FT 0.131 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - E2103S.41.86 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
E2103S.41.86
Shielded Communication Cable E2103S.41.86
CMP/CL3P TYPE 1000 FT 0.131 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH
  • CMP/CL3P TYPE
  • 1000 FT
  • 0.131 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • POWER LIMITED CONTROL CIRCUIT
  • WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.015 INCH
Supplier's Site Datasheet
Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 64J5382 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
64J5382
Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 64J5382
SHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number E2103S.41.86 64J5382
Product Name Shielded Communication Cable Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Shielding Drain Wire; Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details