General Cable Shielded Communication Cable E2042S.41.10

Description
CMR, CL3R TYPE 1000 FT 0.189 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 19/0.0117 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet
Description
CMR, CL3R TYPE 1000 FT 0.189 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 19/0.0117 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - E2042S.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
E2042S.41.10
Shielded Communication Cable E2042S.41.10
CMR, CL3R TYPE 1000 FT 0.189 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 19/0.0117 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
  • CMR, CL3R TYPE
  • 1000 FT
  • 0.189 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 19/0.0117
  • INSULATION THICKNESS 0.009 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 64J5369 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
64J5369
Shld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 64J5369
SHLD FLEX CABLE, 2COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number E2042S.41.10 64J5369
Product Name Shielded Communication Cable Shld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Shielding Drain Wire; Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details