General Cable Shielded Communication Cable E2034S.18.10

Description
CMR/CL3R TYPE 0.192 INCH OUTER DIAMETER STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 18 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR POLYESTER/ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet
Description
CMR/CL3R TYPE 0.192 INCH OUTER DIAMETER STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 18 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR POLYESTER/ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - E2034S.18.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
E2034S.18.10
Shielded Communication Cable E2034S.18.10
CMR/CL3R TYPE 0.192 INCH OUTER DIAMETER STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 18 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR POLYESTER/ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
  • CMR/CL3R TYPE
  • 0.192 INCH OUTER DIAMETER
  • STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
  • 300 V VOLTAGE RATING
  • 18 DEG F TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • POLYESTER/ALUMINUM FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
Supplier's Site Datasheet
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable - 98B1267 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable
98B1267
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable 98B1267
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
MULTI-CONDUCTOR, 4COND, 18AWG, 7/26BC,SHIELDED,RISER,CMR/CL3R,JKT GRAY
70040985
MULTI-CONDUCTOR, 4COND, 18AWG, 7/26BC,SHIELDED,RISER,CMR/CL3R,JKT GRAY 70040985
Jacket Thickness: 0.015 In (0.38 mm) NEC Article 725 Type CL3R (UL: 75°C,150 V) NEC Article 800 Type CMR (UL: 75°C, 300 V) California State Fire Marshall Approved Gray Jacket

  • Jacket Thickness: 0.015 In (0.38 mm)
  • NEC Article 725 Type CL3R (UL: 75°C,150 V)
  • NEC Article 800 Type CMR (UL: 75°C, 300 V)
  • California State Fire Marshall Approved
  • Gray Jacket
Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number E2034S.18.10 98B1267 70040985
Product Name Shielded Communication Cable Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable MULTI-CONDUCTOR, 4COND, 18AWG, 7/26BC,SHIELDED,RISER,CMR/CL3R,JKT GRAY
Product Category Cable
Cable Shielding Drain Wire; Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-3340/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers