FPLR, MULTI CONDUCTOR TYPE
5000 FT
5000 LENGTH IN FT
0.172 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
20 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.01 INCH
LENGTH IN FT - UOM FT
General Cable
Done
Datasheet
Description
FPLR, MULTI CONDUCTOR TYPE
5000 FT
5000 LENGTH IN FT
0.172 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
20 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.01 INCH
LENGTH IN FT - UOM FT
FPLR, MULTI CONDUCTOR TYPE
5000 FT
5000 LENGTH IN FT
0.172 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
20 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.01 INCH
LENGTH IN FT - UOM FT
FPLR, MULTI CONDUCTOR TYPE
5000 FT
5000 LENGTH IN FT
0.172 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
20 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT