General Cable Unshielded Communication Cable E1034S.41.10

Description
CMR, CL3R TYPE 1000 FT 0.18 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet
Description
CMR, CL3R TYPE 1000 FT 0.18 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - E1034S.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
E1034S.41.10
Unshielded Communication Cable E1034S.41.10
CMR, CL3R TYPE 1000 FT 0.18 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
  • CMR, CL3R TYPE
  • 1000 FT
  • 0.18 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/26
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable - 64J5313 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
64J5313
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable 64J5313
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number E1034S.41.10 64J5313
Product Name Unshielded Communication Cable Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details