General Cable Cable Shielding Carol Cable/general Cable E1004S.25.10

Description
Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green; No. of Max Strands x Strand Size:7 x 30AWG
Datasheet
Description
Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green; No. of Max Strands x Strand Size:7 x 30AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Carol Cable/general Cable - 80R3373 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Carol Cable/general Cable
80R3373
Cable Shielding Carol Cable/general Cable 80R3373
Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green; No. of Max Strands x Strand Size:7 x 30AWG

Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green; No. of Max Strands x Strand Size:7 x 30AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80R3373
Product Name Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M12G4-RS-2.23-N-M12G4H - Festo Corporation
Specs
Cable Length 7.32 ft (22.3 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details
System cable - 706-2300/102-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details