General Cable Cable, Cat6, 4Pair, 23Awg, 1000Ft; Cable Shielding Carol Cable/general Cable CR6.30.02

Description
CABLE, CAT6, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT6, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat6, 4Pair, 23Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 34P3553 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat6, 4Pair, 23Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
34P3553
Cable, Cat6, 4Pair, 23Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 34P3553
CABLE, CAT6, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

CABLE, CAT6, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P3553
Product Name Cable, Cat6, 4Pair, 23Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details