CG0604M1D-DT -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
CG0604M1D-DT
Description
850/1300 NANOMETER WAVELENGTH
BLACK OUTER SHEATH COLOR
LOOSE TUBE CABLE TYPE
CSA, ETL APPROVAL
VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
PVDF JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.38 INCH CONDUCTOR DIAMETER
OFNP/FT-6 JACKET RATING
60 FIBER(S)
NEXTGEN[R] BRAND
DRY TUBE
Description
850/1300 NANOMETER WAVELENGTH
BLACK OUTER SHEATH COLOR
LOOSE TUBE CABLE TYPE
CSA, ETL APPROVAL
VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
PVDF JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.38 INCH CONDUCTOR DIAMETER
OFNP/FT-6 JACKET RATING
60 FIBER(S)
NEXTGEN[R] BRAND
DRY TUBE
Datasheet
Suppliers
850/1300 NANOMETER WAVELENGTH
BLACK OUTER SHEATH COLOR
LOOSE TUBE CABLE TYPE
CSA, ETL APPROVAL
VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
PVDF JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.38 INCH CONDUCTOR DIAMETER
OFNP/FT-6 JACKET RATING
60 FIBER(S)
NEXTGEN[R] BRAND
DRY TUBE
- 850/1300 NANOMETER WAVELENGTH
- BLACK OUTER SHEATH COLOR
- LOOSE TUBE CABLE TYPE
- CSA, ETL APPROVAL
- VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
- -4 TO 158 DEG F OPERATING TEMPERATURE
- PVDF JACKET MATERIAL
- MULTIMODE FIBER TYPE
- 62.5 MICROMETER FIBER SIZE
- 0.38 INCH CONDUCTOR DIAMETER
- OFNP/FT-6 JACKET RATING
- 60 FIBER(S)
- NEXTGEN[R] BRAND
- DRY TUBE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
CG0604M1D-DT |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Multifiber
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
62.5 µm (2.46 mils)
|
|
Cable Diameter
|
9.65 mm (0.3800 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
25 mm (0.9843 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Fiber Mode
Multimode
Core Size
200 µm (7.87 mils)
Connector Type
FC; FC/UPC
View Details