CG0364M1M-DT -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
CG0364M1M-DT
Description
850/1300 NANOMETER WAVELENGTH
BLACK OUTER SHEATH COLOR
LOOSE TUBE CABLE TYPE
CSA, ETL APPROVAL
VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
-40 TO 158 DEG F OPERATING TEMPERATURE
POLYMER JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.38 INCH CONDUCTOR DIAMETER
OFNR/FT-4 JACKET RATING
36 FIBER(S)
NEXTGEN[R] BRAND
DRY TUBE
Description
850/1300 NANOMETER WAVELENGTH
BLACK OUTER SHEATH COLOR
LOOSE TUBE CABLE TYPE
CSA, ETL APPROVAL
VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
-40 TO 158 DEG F OPERATING TEMPERATURE
POLYMER JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.38 INCH CONDUCTOR DIAMETER
OFNR/FT-4 JACKET RATING
36 FIBER(S)
NEXTGEN[R] BRAND
DRY TUBE
Datasheet
Suppliers
850/1300 NANOMETER WAVELENGTH
BLACK OUTER SHEATH COLOR
LOOSE TUBE CABLE TYPE
CSA, ETL APPROVAL
VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
-40 TO 158 DEG F OPERATING TEMPERATURE
POLYMER JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.38 INCH CONDUCTOR DIAMETER
OFNR/FT-4 JACKET RATING
36 FIBER(S)
NEXTGEN[R] BRAND
DRY TUBE
- 850/1300 NANOMETER WAVELENGTH
- BLACK OUTER SHEATH COLOR
- LOOSE TUBE CABLE TYPE
- CSA, ETL APPROVAL
- VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
- -40 TO 158 DEG F OPERATING TEMPERATURE
- POLYMER JACKET MATERIAL
- MULTIMODE FIBER TYPE
- 62.5 MICROMETER FIBER SIZE
- 0.38 INCH CONDUCTOR DIAMETER
- OFNR/FT-4 JACKET RATING
- 36 FIBER(S)
- NEXTGEN[R] BRAND
- DRY TUBE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
CG0364M1M-DT |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Multifiber
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
62.5 µm (2.46 mils)
|
|
Cable Diameter
|
9.65 mm (0.3800 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
40 mm (1.57 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Fiber Mode
Multimode
Core Size
550 µm (21.65 mils)
Wavelength
500 to 2100 nm (5000 to 21000 Å)
View Details